HP logo

HP ProDesk 600 G3 Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 128 GB SSD Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3641
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ProDesk 600 G3 Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 128 GB SSD Micro Tower PC Black, Silver:

HP ProDesk 600 G3, 3.7 GHz, Intel® Core™ i3, i3-6100, 8 GB, DDR4-SDRAM, 128 GB

Long summary description HP ProDesk 600 G3 Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 128 GB SSD Micro Tower PC Black, Silver:

HP ProDesk 600 G3. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Chassis type: Micro Tower. Product type: PC. Weight: 7.14 kg. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.