HP logo

HP EliteDesk G6 SFF Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25883
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP EliteDesk G6 SFF Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro PC Black:

HP EliteDesk G6 SFF, 3.1 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP EliteDesk G6 SFF Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro PC Black:

HP EliteDesk G6 SFF. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: SFF. Product type: PC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.