HP OMEN 15-ce041tx, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 16 GB, 1 TB, Windows 10 Home
HP OMEN 15-ce041tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Product colour: Black, Red. Weight: 2.57 kg