HP logo

HP Spectre x360 14-ea0007na Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Chocolate

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20454
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Jul 2022
Short summary description HP Spectre x360 14-ea0007na Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Chocolate:

HP Spectre x360 14-ea0007na, Intel® Core™ i5, 2.4 GHz, 34.3 cm (13.5"), 1920 x 1280 pixels, 8 GB, 512 GB

Long summary description HP Spectre x360 14-ea0007na Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen WUXGA+ 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Chocolate:

HP Spectre x360 14-ea0007na. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 34.3 cm (13.5"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Chocolate

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.