HP logo

HP 800 G6 Intel® Core™ i7 i7-10700T 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37461
Info modified on:
27 Dec 2023, 21:57:08
Short summary description HP 800 G6 Intel® Core™ i7 i7-10700T 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

HP 800 G6, 2 GHz, Intel® Core™ i7, i7-10700T, 8 GB, 512 GB, Windows 10 Pro

Long summary description HP 800 G6 Intel® Core™ i7 i7-10700T 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:

HP 800 G6. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.