HP logo

HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87679
Info modified on:
24 Jan 2025, 20:23:03
Short summary description HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Black, Silver:

HP EliteBook 820 G3, Intel® Core™ i5, 2.4 GHz, 31.8 cm (12.5"), 8 GB, 180 GB, Black, Silver

Long summary description HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31.8 cm (12.5") 8 GB DDR4-SDRAM 180 GB SSD Wi-Fi 5 (802.11ac) Black, Silver:

HP EliteBook 820 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 31.8 cm (12.5"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.