HP logo

HP EliteDesk 705 G5 AMD Ryzen™ 3 PRO 3200GE 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21651
Info modified on:
11 Nov 2024, 16:51:17
Short summary description HP EliteDesk 705 G5 AMD Ryzen™ 3 PRO 3200GE 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black, Silver:

HP EliteDesk 705 G5, 3.3 GHz, AMD Ryzen™ 3 PRO, 3200GE, 8 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G5 AMD Ryzen™ 3 PRO 3200GE 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black, Silver:

HP EliteDesk 705 G5. Processor frequency: 3.3 GHz, Processor family: AMD Ryzen™ 3 PRO, Processor model: 3200GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.