HP Z1 G6 Entry, 2.9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1.51 TB, Windows 10 Pro
HP Z1 G6 Entry. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Tower. Product type: Workstation