HP logo

HP Z1 G6 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51686
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Z1 G6 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower Workstation Black:

HP Z1 G6, 2.8 GHz, Intel® Core™ i9, i9-10900, 32 GB, 2.51 TB, Windows 10 Pro

Long summary description HP Z1 G6 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower Workstation Black:

HP Z1 G6. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.