HP logo

HP Elite Presenter Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39510
Info modified on:
01 Oct 2024, 19:53:21
End of life date:
31 Dec 2021
Long product name HP Elite Presenter Mouse:

Elite Presenter Mouse

HP Elite Presenter Mouse:

Take control of your presentations and productivity with one versatile device
Run presentations and guide onscreen content with a virtual laser[1] from the palm of your hand, anywhere in the room, or navigate your PC’s applications at your desk, with the sophisticated HP Elite Presenter Mouse. It’s an ultra-modern, multi-functional accessory that’s a pointer and mouse in one.

Short summary description HP Elite Presenter Mouse:

HP Elite Presenter Mouse, Ambidextrous, Bluetooth + USB Type-A, Black

Long summary description HP Elite Presenter Mouse:

HP Elite Presenter Mouse. Form factor: Ambidextrous. Device interface: Bluetooth + USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Touch. Power source: Batteries/Cable. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.