HP logo

HP ZBook Firefly 14 G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29950
Info modified on:
23 Jan 2025, 18:54:26
End of life date:
15 Mar 2022
Short summary description HP ZBook Firefly 14 G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Firefly 14 G8, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook Firefly 14 G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

HP ZBook Firefly 14 G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.