HP logo

HP ProDesk 600 G3 Intel Pentium G G4560 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71044
Info modified on:
14 Mar 2024, 19:41:30
Short summary description HP ProDesk 600 G3 Intel Pentium G G4560 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP ProDesk 600 G3, 3.5 GHz, Intel Pentium G, G4560, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G3 Intel Pentium G G4560 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP ProDesk 600 G3. Processor frequency: 3.5 GHz, Processor family: Intel Pentium G, Processor model: G4560. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.