location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
295C9EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188079096 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3-10110U (2.1 GHz base frequency, up to 4.1 GHz with Intel® Turbo Boost Technology, 4 MB L3 cache, 2 cores)
  • - Windows 11 Pro
  • - 54.6 cm (21.5") diagonal, FHD (1920 x 1080), IPS, anti-glare, 250 nits, 45% NTSC
  • - Intel® UHD Graphics
  • - 4 GB memory; 1 TB HDD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black :
The long product name of HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200 G4 All-in-One PC Bundle, 21.5", Windows 11 Pro, Intel® Core™ i3, 4GB RAM, 1TB HDD, FHD
More>>>
HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:
The official description of HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make a good investment
The clean and simple commercial design of the affordable HP 200 22 All-in-One PC looks great in your workspace. Powerful Intel® processors[2] help you quickly get through daily tasks and the 21.5-inch diagonal display has plenty of room for collaboration with co-workers.

Short summary description HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 200 G4, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 11 Pro

Long summary description HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP 200 G4. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Pro. Product colour: Black

Sleek, professional design

Equipped with our latest stylish three-sided micro-edge display, the HP 200 22 AiO PC frees space on your desk while remaining affordable. Designed for quick deployment— simply unpack, place, plug in, and get to work.

Flexible and powerful technology

The HP 200 22 AiO PC provides flexible options to fit your business needs. Enjoy a powerful Intel® processors[2], a speedy drive, and fast memory.

Powered for business

Help enhance your productivity with a powerful 12th gen Intel® processor[2], delivering reliable performance at a great price.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-10110U
Processor cores
2
Processor threads
4
Processor boost frequency
4.1 GHz
Processor frequency *
2.1 GHz
Processor cache
4 MB
Processor cache type
L3
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0.8 GHz
Configurable TDP-down
10 W
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Audio chip
Realtek ALC3247
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
490.3 mm
Depth (with stand)
380.7 mm
Height (with stand)
204.5 mm
Weight (with stand)
5.7 kg
Package width
593 mm
Package depth
478 mm
Package height
243 mm
Package weight
8.16 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainable technologies and materials
Low halogen
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Display diagonal (metric)
54.6 cm
Keyboard type
USB
Infrared (IR) camera
Yes
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP 200 G4 Intel® Core™ i3 i3-10110U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [3] Device comes with Windows 10 and a free Windows 11 upgrade or may be preloaded with Windows 11. Upgrade timing may vary by device. Features and app availability may vary by region. Certain features require specific hardware (see Windows 11 Specifications).
[4] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of system disk (for Windows) is reserved for system recovery software.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
NOTE: Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
HD content required to view HD images.
NOTE: Intel® integrated UHD Graphics varies by processor.
Keyboards and mice are optional or add-on features.
McAfee LiveSafe™: subscription required.
TPM feature will not be supported on machines pre-configured with FreeDOS and Linux.
In selected countries, machines pre-configured with Windows OS will be shipped with TPM disabled.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Actual data rate is determined by both the system's configured processor and memory module installed.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Simply sign up and start using Xerox® DocuShare® Go. No credit card. No obligation. Data will become unavailable unless a subscription is entered before the end of the 90 day free trial period. See visit www.xerox.com/docusharego for details.
SD card reader is optional or add on feature.