location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
405
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
294G7EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188259047 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 20:07:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 3 4300G (3.8 GHz base clock, up to 4.0 GHz max boost clock, 4 MB L3 cache, 4 cores)
  • - Windows 10 Pro
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black :
The long product name of HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProDesk 405 G6 Small Form Factor PC, Windows 10 Pro, AMD Ryzen™ 3, 8GB RAM, 256GB SSD
More>>>
HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
The official description of HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power and reliability for your business
The affordable HP ProDesk 405 Small Form Factor PC provides your essential workers with the commercial-grade performance they require in a highly secure and scalable PC with the power your growing business needs.

Short summary description HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
This short summary of the HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 405 G6, 3.8 GHz, AMD Ryzen™ 3, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP ProDesk 405 G6. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 3, Processor model: 4300G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black

Solid performance and configurability

Power through your day with a solution you can flexibly configure with an AMD Ryzen™ PRO Processor[2] and powerful memory.

Expandable capability and capacity

The full value of your investment comes with expansion that extends the life of your PC including two bays and two slots.

Built on a secure foundation

HP Sure Sense[4] uses advanced protection backed with deep-learning AI to help defend against never-before-seen threats. An intrusion sensor along with an integrated accessory cable lock help secure your cabled mouse and keyboard from theft.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
4300G
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.8 GHz
Processor cache
4 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
7
Ports & interfaces
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
SFF
Placement supported
Horizontal
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
AMD PRO 565
Audio chip
Realtek ALC3867
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
270 mm
Depth *
95 mm
Height *
303 mm
Weight *
3.9 kg
Package width
394 mm
Package depth
205 mm
Package height
499 mm
Package weight
6.97 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Disclaimer HP ProDesk 405 G6 AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
Disclaimer

[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[4] HP Sure Sense requires Windows 10 Pro or Enterprise. [1] Device comes with Windows 10 and a free Windows 11 upgrade or may be preloaded with Windows 11. Upgrade timing may vary by device. Features and app availability may vary by region. Certain features require specific hardware (see Windows 11 Specifications).
[3] HP BIOSphere Gen6 requires Windows 10 and is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations.
[7] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Memory modules support data transfer rates up to 2666 MT/s. Actual data rate is determined by the system's configured processor. See processor specifications for supported memory data rate.
All memory slots are customer accessible / upgradeable.
For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows) of system disk is reserved for the system recovery software.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
2.5-inch drive needs adapter that can only be purchased when configuring the PC from factory with a 2.5" drive.
SD 4.0 with 5-in-1 Interface (Supports SD, SDXC, SDHC, UHS-I, UHS-II). Sold separately or as an optional feature.
Intel® I210-T1 PCIe® GbE: Sold separately or as an optional feature, which is subject to change and availability.
Wireless access point and internet service required. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
Availability may vary by country.
HP Support Assistant: Requires Windows and Internet access.
HP Driver Packs: Not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations.
Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88. “Clear” sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Client Security Manager Gen6 requires Windows and is available on the select HP Elite and Pro PCs.
HP Sure Sense requires Windows 10 Pro or Enterprise.
Storage Drivelock does not work with Self Encrypting or Optane™ based storage.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max boost for AMD processors is the maximum frequency achievable by a single core on the processor running a bursty single-threaded workload. Max boost performance varies depending on hardware, software and overall system configuration. See https://www.amd.com/en/support/kb/faq/cpu-pb2 for more.
Flex Port and Add-on Card are optional and must be configured at time of purchase. Max of one Flex Port and one Add-on Card can be configured.
Simply sign up and start using Xerox® DocuShare® Go. No credit card. No obligation. Data will become unavailable unless a subscription is entered before the end of the 30 day free trial period. See visit www.xerox.com/docusharego for details.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support