HP logo

HP 286H8AA memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285640
Info modified on:
15 May 2024, 14:55:33
End of life date:
31 Jan 2025
Short summary description HP 286H8AA memory module 8 GB 1 x 8 GB DDR4:

HP 286H8AA, 8 GB, 1 x 8 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description HP 286H8AA memory module 8 GB 1 x 8 GB DDR4:

HP 286H8AA. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.