HP Chromebook 11a-na0502na, MediaTek, 2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB
HP Chromebook 11a-na0502na. Product type: Chromebook, Form factor: Clamshell. Processor family: MediaTek, Processor model: MT8183, Processor frequency: 2 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: MediaTek Integrated Graphics. Operating system installed: ChromeOS. Product colour: White