HP logo

HP 128 Laser Wired Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
494374
Info modified on:
25 Oct 2024, 03:04:48
Bullet Points HP 128 Laser Wired Mouse:
  • - Our design experience and expertise are reflected in the HP 128 Laser Wired Mouse. This mouse includes perfectly positioned left and right buttons and a scroll wheel so you can work in comfort all day. You can even adjust the dot per inch speed of the cursor.
  • - Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your laser wired mouse connected quickly so you can get on with your work day.
  • - You should feel good about the products you buy and use. Rest assured, this laser wired mouse is responsibly made with printed circuit boards that are low halogen.<sup>[1]</sup>
  • - Use your mouse every day and it will accumulate dirt and grime. Over time, this can affect how it performs. Because it was specifically designed to withstand everyday cleaning with disinfecting wipes<sup>[2]</sup>, this is one mouse that's a snap to keep clean.
Warranty:
One-year limited warranty.
Long product name HP 128 Laser Wired Mouse:

128 Laser Wired Mouse

HP 128 Laser Wired Mouse:

Every Day Productivity
Think how much you use your mouse. That's why we've taken the time to design a laser wired mouse that is comfortable to use so you can work productively every day - and all day if necessary.

Short summary description HP 128 Laser Wired Mouse:

HP 128 Laser Wired Mouse, Ambidextrous, Laser, USB Type-A, 1200 DPI, Black

Long summary description HP 128 Laser Wired Mouse:

HP 128 Laser Wired Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 128 Laser Wired Mouse 265D9AA:
[1] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.