HP logo

HP 290 G3 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48735
Info modified on:
14 Jul 2022, 02:37:16
Short summary description HP 290 G3 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black:

HP 290 G3, 3.6 GHz, Intel® Core™ i3, i3-10100, 8 GB, DDR4-SDRAM, 256 GB

Long summary description HP 290 G3 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD SFF PC Black:

HP 290 G3. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: SFF. Product type: PC. Weight: 4.2 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.