Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20GB Ultra ATA/100 IDE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
249408-001
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20621
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Jan 2019 10:00:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100 :
The short editorial description of HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100

20GB Ultra ATA/100 IDE hard drive - 5400 RPM, 8.89 cm (3.5") form factor, 2.54 cm (1") high
More>>>
HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100:
The official marketing text of HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100 as supplied by the manufacturer

20GB Ultra ATA/100 IDE hard drive
Compaq hard drives are provided with the reliability and functionality needed for today's systems. All hard drives are designed and tested for compatibility and interoperability in the systems for which they are intended in order to provide the immediate, flawless integration expected from Compaq equipment.

Short summary description HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100:
This short summary of the HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20GB Ultra ATA/100 IDE, 3.5", 20 GB, 5400 RPM

Long summary description HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100:
This is an auto-generated long summary of HP 20GB Ultra ATA/100 IDE 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

HP 20GB Ultra ATA/100 IDE. HDD size: 3.5", HDD capacity: 20 GB, HDD speed: 5400 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
20 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/100
Type *
Characteristics of the device.
HDD
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Other features
Internal
The product is built in.
Yes
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
Country Distributor
United Kingdom 1 distributor(s)
Customer service details