HP logo

HP Rechargeable USI Active Pen

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129782
Info modified on:
18 May 2023, 07:06:40
End of life date:
31 Oct 2022
Short summary description HP Rechargeable USI Active Pen:

HP Rechargeable USI Active Pen, Laptop, HP, Silver, USI, China, 10 g

Long summary description HP Rechargeable USI Active Pen:

HP Rechargeable USI Active Pen. Device compatibility: Laptop, Brand compatibility: HP, Product colour: Silver. Weight: 10 g, Width: 9.5 mm, Depth: 9.5 mm. Package width: 215 mm, Package depth: 92 mm, Package height: 28 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.