Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25109384 data-sheets &
28607 brands
– register (free)
Laptops
HP EliteBook 845 G7 AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
HP EliteBook 845 G7 AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for HP 226V5UP
XML doc
Icecat LIVE: JS for HP 226V5UP
Icecat Live DOC
JSON product data for HP 226V5UP
JSON DOC
CSV product data for HP 226V5UP
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product family:
EliteBook
Product series:
800
HP segment:
Business
Product name:
845 G7
Product code:
226V5UP
Category:
Laptops
Icecat Product ID:
80292750
Data-sheet quality:
created/standardized by Icecat
Product views:
72503
Info modified on:
12 Nov 2025, 14:18:12
HP 226V5UP (Icecat)
Embed the product datasheet into your content
XML product data for HP 226V5UP
XML doc
Icecat LIVE: JS for HP 226V5UP
Icecat Live DOC
JSON product data for HP 226V5UP
JSON DOC
CSV product data for HP 226V5UP
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE