Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Processor PIII 1000 PL ML 350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
216111-001
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39507
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2 :
The short editorial description of HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2

Processor PIII 1000 PL ML 350
More>>>
HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2:
The official marketing text of HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2 as supplied by the manufacturer

Intel Pentium III processor
1.0GHz (Coppermine, 133MHz front side bus, 256KB Level-2 cache, FC-PGA, Socket 370) - Includes heat sink.

Short summary description HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2:
This short summary of the HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Processor PIII 1000 PL ML 350, Intel® Pentium® III, 1 GHz, Socket 370, 32-bit, 133 MHz, 0.256 MB

Long summary description HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2:
This is an auto-generated long summary of HP PIII 1000 PL ML 350 processor 1 GHz 0.256 MB L2 based on the first three specs of the first five spec groups.

HP Processor PIII 1000 PL ML 350. Processor family: Intel® Pentium® III, Processor frequency: 1 GHz, Processor socket: Socket 370. Processor core voltage (AC): 1.7 V

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® III
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 370
Box *
Plastic or metal shell/container for components.
No
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
133 MHz
Processor cache
0.256 MB
Processor cache type
L2
Power
Processor core voltage (AC)
1.7 V
Country Distributor
United Kingdom 2 distributor(s)
Customer service details
X