HP 21-N1F3AR, Intel® Core™ i3, 35.6 cm (14"), 4 GB, 1 TB, Windows 10 Home, Black
HP 21-N1F3AR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black