HP logo

HP 290 G3 Intel® Core™ i3 i3-10100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23742
Info modified on:
13 Oct 2022, 16:15:25
Short summary description HP 290 G3 Intel® Core™ i3 i3-10100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black:

HP 290 G3, 3.6 GHz, Intel® Core™ i3, i3-10100, 4 GB, 256 GB, Windows 10 Pro Education

Long summary description HP 290 G3 Intel® Core™ i3 i3-10100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black:

HP 290 G3. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro Education, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.