location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U28 4K HDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1Z980AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850451683 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:15:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This 4K[1] monitor lets you create picture-perfect content as clear as the eye can see.
  • - Enjoy accurate and vivid colors you can count on with factory color calibration and custom presets.
  • - Customize your workspace around your creative needs with full function adjustability, and a single USB-C®[3] connection for a clutter-free desk.
  • - Create towards a smaller carbon footprint using a display that’s built with recycled ocean-bound plastics equating to more than 3 plastic water bottles[2].
Warranty: 2 year parts and labour limited warranty.
Long product name HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver :
The long product name of HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U28 4K HDR Monitor
More>>>
HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:
The official description of HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built to bring your vision to life.
Experience the best quality while producing your best creative on this 28” (71.12 cm) 4K[1] HDR monitor. Whether you're creating for web, print, or photography, ensure your content is seen exactly as you intended. With factory color calibration, enjoy color accuracy you can count on. Now, you can always stay comfortable while working with height adjustability and swivel capabilities. Plus, you’ll always be keeping the environment in mind when designing with a display built with recycled ocean-bound plastics[2].

Short summary description HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:
This short summary of the HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP U28 4K HDR, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, OLED, 4 ms, Silver

Long summary description HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:
This is an auto-generated long summary of HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver based on the first three specs of the first five spec groups.

HP U28 4K HDR. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Picture-perfect details

It’s the details that make all the difference. Built with an IPS panel, HDR and wide viewing angles, this 4K[1] monitor lets you create picture-perfect content as clear as the eye can see.

True-to-life color

Get your creative juices flowing using a monitor that’s optimized and ready to create with factory color calibration for color accuracy you can trust. Take your content to the next level with presets like sRGB and Display P3. Plus, with HP Eye Ease, enjoy an always-on blue light filter that doesn't impact color accuracy.

Designed for a clean, customized workspace

Customize your workspace around your creative needs. Now you can produce your best content and stay comfortable with full function adjustability. Plus, create a clutter-free space by using a single USB-C®[3] cable to plug into multiple devices.

Display
Display diagonal *
71.1 cm (28")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
OLED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
4 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1440 x 900 (WXGA+), 1440 x 900, 1600 x 900, 1920 x 1080 (HD 1080), 2560 x 1440, 3840 x 2160
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.116 x 0.116 mm
Pixel density
157 ppi
Horizontal scan range
27 - 136 kHz
Vertical scan range
30 - 60 Hz
Surface hardness
3H
Colour depth
8 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
USB Power Delivery up to
65 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
27 kWh
Power consumption (typical) *
45 W
Power consumption (standby) *
0.5 W
Power consumption (max)
155 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
372486
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
637.1 mm
Depth (with stand)
189.9 mm
Height (with stand)
531.4 mm
Weight (with stand)
6.35 kg
Width (without stand)
637.1 mm
Depth (without stand)
43.4 mm
Height (without stand)
371.2 mm
Packaging data
Package width
824 mm
Package depth
165 mm
Package height
470 mm
Package weight
10.4 kg
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified
Other features
Certification
MEPS; BSMI; CB; CCC; CE; CECP; CEL; EAC; ENERGY STAR®; FCC; ISO 9241-307; KC/KCC; NOM; PSB; SEPA; TCO Certified; TUV-S; UL/CSA; VCCI; Vietnam MEPS; WEEE; ISC; WW application; ICE
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Disclaimer HP U28 4K HDR computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:
Disclaimer

Technical specification disclaimers