HP logo

HP t540 1.5 GHz Windows 10 IoT Enterprise 1.4 kg Black R1305G

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86321
Info modified on:
20 Nov 2024, 13:38:11
End of life date:
29 Feb 2024
Short summary description HP t540 1.5 GHz Windows 10 IoT Enterprise 1.4 kg Black R1305G:

HP t540, 1.5 GHz, AMD, AMD Ryzen Embedded, AMD Ryzen Embedded R1000 Series, R1305G, 2.8 GHz

Long summary description HP t540 1.5 GHz Windows 10 IoT Enterprise 1.4 kg Black R1305G:

HP t540. Processor frequency: 1.5 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Vega 3. Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.