HP logo

HP Z240 Tower Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1070 Windows 10 Pro Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91289
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z240 Tower Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1070 Windows 10 Pro Mini Tower Workstation Black:

HP Z240 Tower, 3.6 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z240 Tower Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1070 Windows 10 Pro Mini Tower Workstation Black:

HP Z240 Tower. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.