HP logo

HP Pavilion 27-d0014na Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45652
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Pavilion 27-d0014na Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 27-d0014na, 68.6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 27-d0014na Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 27-d0014na. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce MX350. Built-in camera. Operating system installed: Windows 11 Home. Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.