HP logo

HP EliteBook x360 1030 G2 + 3 year NBD Onsite HW Support w/Accidental Damage Protection-G2 Intel® Core™ i7 i7-7600U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14013
Info modified on:
30 Jan 2025, 19:32:52
Short summary description HP EliteBook x360 1030 G2 + 3 year NBD Onsite HW Support w/Accidental Damage Protection-G2 Intel® Core™ i7 i7-7600U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook x360 1030 G2 + 3 year NBD Onsite HW Support w/Accidental Damage Protection-G2, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP EliteBook x360 1030 G2 + 3 year NBD Onsite HW Support w/Accidental Damage Protection-G2 Intel® Core™ i7 i7-7600U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook x360 1030 G2 + 3 year NBD Onsite HW Support w/Accidental Damage Protection-G2. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.