HP logo

HP x2 10-p014ns Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 128 GB eMMC Windows 10 Home Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47919
Info modified on:
24 Jan 2025, 20:45:00
Short summary description HP x2 10-p014ns Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 128 GB eMMC Windows 10 Home Red:

HP x2 10-p014ns, Intel® Core™ i7, 2.8 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description HP x2 10-p014ns Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 128 GB eMMC Windows 10 Home Red:

HP x2 10-p014ns. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 25.6 cm (10.1"), HD type: WXGA, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.