HP logo

HP Smart Tank 515 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
472518
Info modified on:
05 Jul 2025, 15:11:23
End of life date:
01 Oct 2024
Short summary description HP Smart Tank 515 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Smart Tank 515 Wireless All-in-One, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Smart Tank 515 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Smart Tank 515 Wireless All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.