HP logo

HP Z640 Intel® Xeon® E5 v4 E5-2630V4 32 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® M4000 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74635
Info modified on:
14 Mar 2024, 17:43:00
Short summary description HP Z640 Intel® Xeon® E5 v4 E5-2630V4 32 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® M4000 Windows 10 Pro Tower Workstation Black:

HP Z640, 2.2 GHz, Intel® Xeon® E5 v4, E5-2630V4, 32 GB, 2 TB, Windows 10 Pro

Long summary description HP Z640 Intel® Xeon® E5 v4 E5-2630V4 32 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® M4000 Windows 10 Pro Tower Workstation Black:

HP Z640. Processor frequency: 2.2 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2630V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® M4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 925 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.