HP logo

HP EliteBook 840 G4 筆記型電腦 Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver

Brand:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31670
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteBook 840 G4 筆記型電腦 Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver:

HP EliteBook 840 G4 筆記型電腦, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 16 GB, 512 GB, Silver

Long summary description HP EliteBook 840 G4 筆記型電腦 Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 512 GB SSD Silver:

HP EliteBook 840 G4 筆記型電腦. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Product colour: Silver. Weight: 1.48 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.