HP logo

HP USB-C Mini Dock

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
459038
Info modified on:
14 Jun 2024, 09:09:35
End of life date:
30 Apr 2023
Short summary description HP USB-C Mini Dock:

HP USB-C Mini Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, China, HP

Long summary description HP USB-C Mini Dock:

HP USB-C Mini Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Country of origin: China, Brand compatibility: HP. Power source type: AC, Output voltage: 15 V. Width: 145 mm, Depth: 55 mm, Height: 17.5 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.