HP logo

HP Pavilion TP01-1011na Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15024
Info modified on:
20 Dec 2024, 03:13:40
End of life date:
30 Apr 2021
Short summary description HP Pavilion TP01-1011na Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Tower PC Silver:

HP Pavilion TP01-1011na, 2.9 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD-RW, Windows 10 Home

Long summary description HP Pavilion TP01-1011na Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Tower PC Silver:

HP Pavilion TP01-1011na. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.