HP logo

HP Reverb G2 Dedicated head mounted display 550 g Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33502
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Aug 2023
Short summary description HP Reverb G2 Dedicated head mounted display 550 g Black:

HP Reverb G2, Dedicated head mounted display, Black, 114°, 13 yr(s), LCD, 4320 x 2160 pixels

Long summary description HP Reverb G2 Dedicated head mounted display 550 g Black:

HP Reverb G2. Type: Dedicated head mounted display, Product colour: Black, Viewing angle: 114°. Display type: LCD, Display resolution: 4320 x 2160 pixels. Battery technology: Lithium Polymer (LiPo). Weight: 550 g, Width: 75 mm, Depth: 186 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.