HP logo

HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67706
Info modified on:
14 Mar 2024, 17:09:51
Short summary description HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

HP ZBook 15 G4, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 16 GB, 512 GB, Windows 10 Pro

Long summary description HP ZBook 15 G4 Intel® Core™ i7 i7-7700HQ Mobile workstation 39.6 cm (15.6") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

HP ZBook 15 G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.