HP logo

HP USB-C Universal Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28709
Info modified on:
16 Apr 2020, 10:21:37
Short summary description HP USB-C Universal Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C Universal Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, HP, HP x2 1012 G2; HP x2 612 G2; HP x2 1012 G1; HP ProBook 470 G5; HP ProBook 450 G5; HP ProBook 440...

Long summary description HP USB-C Universal Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C Universal Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: HP, Compatibility: HP x2 1012 G2; HP x2 612 G2; HP x2 1012 G1; HP ProBook 470 G5; HP ProBook 450 G5; HP ProBook 440.... Output voltage: 19.5 V, Power consumption (max): 88 W, Power consumption (typical): 77 W. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.