HP logo

HP NVIDIA Quadro P1000 4GB Graphics

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
424071
Info modified on:
01 Oct 2024, 19:53:52
End of life date:
31 Dec 2021
Short summary description HP NVIDIA Quadro P1000 4GB Graphics:

HP NVIDIA Quadro P1000 4GB Graphics, Quadro P1000, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro P1000 4GB Graphics:

HP NVIDIA Quadro P1000 4GB Graphics. Graphics processor family: NVIDIA, Graphics processor: Quadro P1000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.