location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
612
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LV91EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628626878 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel Core i5-7Y54 (4MB Cache, 1.20GHz)
  • - 30.5 cm (12") 1920 x 1280 Touch
  • - 8GB (1866MHz) LPDDR3-SDRAM & 256GB SSD
Long product name HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7Y54 (4MB Cache, 1.20GHz), 8GB LPDDR3-SDRAM, 256GB SSD, 30.5 cm (12") 1920 x 1280 Touch, WLAN, Bluetooth, 8MP/5MP, Windows 10 Pro
More>>>
HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility. Security. Serviceability.
The versatile HP Pro x2 design strikes the right balance of mobility, durability, and security in a device that is designed to last. Ideal for challenging environments, this versatile detachable PC lets you work the way you want.

Short summary description HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G2, 30.5 cm (12"), 1920 x 1280 pixels, 256 GB, 8 GB, Windows 10 Pro, Black

Long summary description HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP Pro x2 612 G2. Display diagonal: 30.5 cm (12"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7Y54. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 1.2 kg. Operating system installed: Windows 10 Pro. Product colour: Black

Strong security, simplified manageability.

Take security to the next level with a built-in smart card reader and optional fingerprint reader[2]. Protect against BIOS attacks with HP Sure Start Gen3[3] and easily manage devices with the HP Manageability Integration Kit[4].

Adapts to the way you work

Explore your creative potential with the extended 165° kickstand opening and the optional HP Active Pen with App Launch[2] for a natural inking experience. Use in tablet mode for surfing[5], or attach the optional HP Pro x2 Collaboration Keyboard and use it as a notebook.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP Pro x2.

Security first

Keep your data on premise with a removable, encrypted SSD and HP Drive Encryption software.

Work safe

Work smart with a built-in smart card reader that provides additional layer of security and control over user credentials[2] and an optional NFC[5] sensor that provides supplemental authentication protection and enables secure payments.

Self-healing safeguard

Start with a genuine HP BIOS every time. HP Sure Start Gen3[3] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Mobilize your workforce

Get the benefits of mobility for the modern workforce and help boost productivity with powerful 7th Gen Intel® Core® processors[9].

Speed up the basics of IT management

Deploy the HP Manageability Integration Kit[4] to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft System Center Configuration Manager.

Maximize network performance

Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Office Intelligence

HP WorkWise[10] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Display
Display diagonal *
30.5 cm (12")
Display resolution *
1920 x 1280 pixels
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7Y54
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Bus type
OPI
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor codename
Kaby Lake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
20.5 X 16.5 mm
Stepping
H0
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
System bus rate
4 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
4.5 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.6 GHz
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Bluetooth
Yes
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black
HP segment
Business
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Position location *
No
Performance
Country of origin
China
Software
Platform *
Windows
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
41 Wh
Number of battery cells
4
Weight & dimensions
Width
300 mm
Depth
219.3 mm
Height
14.6 mm
Weight
1.2 kg
Packaging content
Keyboard included
No
Other features
DVI port
No
Optical drive type
No
Processor socket
BGA 1515
Docking connector
Yes
On-board graphics card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-18 01:52:59
Uk has collected 12 expert reviews for HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Disclaimer HP Pro x2 612 G2 Intel® Core™ i5 256 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Sold separately or as an optional feature.
[3] Available on HP Pro x2 and Elite x2 products equipped with Intel® 7th generation processors.
[4] HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
[5] Internet access required.
[9] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[10] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.