HP logo

HP Elite x2 1012 G2 Tablet

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64906
Info modified on:
23 Jan 2025, 19:14:23
Short summary description HP Elite x2 1012 G2 Tablet:

HP Elite x2 1012 G2 Tablet, Intel® Core™ i5, 2.5 GHz, 31.2 cm (12.3"), 2736 x 1824 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1012 G2 Tablet:

HP Elite x2 1012 G2 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 31.2 cm (12.3"), Display resolution: 2736 x 1824 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.