location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Equipo Todo-en-uno táctil EliteOne 800 G3, de 23.8 pulgadas
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LU42AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781615835 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2018
Product end of life date
Bullet Points HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7500 (6M Cache, 3.4 GHz)
  • - 60.5 cm (23.8") Full HD (1920 x 1080)
  • - 8GB (2400 MHz) DDR4-SDRAM (2 x 4 GB) & 256GB SSD
  • - Mouse & Keyboard included, DVD Super Multi, 539.6 x 53.8 x 314.8 mm, USB C Thunderbolt port, HDMI
Long product name HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver :
The long product name of HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i5-7500 (6M Cache, 3.4 GHz), 8GB DDR4-SDRAM, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 Touch, Intel HD Graphics 630, DVD Super Multi, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
The official description of HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stunning design and powerful features all in one
As HP’s first business-class AiO with an optional non-glare touchscreen, the beautifully redesigned HP EliteOne AiO delivers an Elite user experience with an elegant thin design, powerful processors, multi-faceted security, and engaging collaboration capabilities.

Short summary description HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Amazing from any angle

First impressions are important; you can count on this purposefully- designed AiO to make a good one. Work in style on the elegant HP EliteOne 800 AiO with its thin profile, micro-bezel border, and superb cable management.

Strong security, powerful manageability

Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3[3] protects against BIOS attacks while the HP Manageability Integration Kit[4] allows you to easily manage devices through Microsoft System Center Configuration Manager.

Performance first

High-performance users will enjoy the powerful combination of 7th Gen Intel® Core™ processors[5], optional Intel® Optane™ memory[6] and SSDs[6], Intel® HD Graphics, or optional AMD Radeon™ discrete graphics[6].

See and hear them clearly

Give online collaboration the sharpness and clarity of a face-to-face meeting. Choose a touch optional 60.4 cm (23.8") diagonal FHD display[6] with Audio by Bang & Olufsen, HP Noise Cancellation software, HP Audio Boost, and optional front and rear facing HD webcams[6].

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7500
Processor cores
4
Processor threads
4
Processor boost frequency
3.8 GHz
Processor frequency *
3.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7500 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR335
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory clock speed
2400 MHz
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
2
Microphone in
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q270
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97123
Brand-specific features
HP ePrint
Yes
HP Support Assistant
Yes
HP Software provided
HP BIOSphere with Sure Start
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
539.6 mm
Depth (with stand)
53.8 mm
Height (with stand)
314.8 mm
Weight (with stand)
6.03 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-08-04 02:51:33
Uk has collected 6 expert reviews for HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tbreak.ae
Updated:
2017-08-04 02:51:33
This is finally it. HP has come up with a business PC that doesn't look like a massive grey brick. All In One PCs have been in and out of the market for some time now, and they've been a mixed bag. Either they're too bulky and take up too much space, or h...
Good Gorgeous design, Decent performance, Smaller desk footprint...
Bad Bang & Olufsen speakers are best for voice calls, Still uses a USB dongle for accessories...
Bottom line With the EliteOne 800 G3, HP wanted to build an AIO that not only looked good, but could be adapted to various business scenarios. It's a flexible PC that will do the job for everyday office tasks, and its sleek design takes up much less space on your...
80%
Brand Image Product code Product Stock Price from
HP EliteOne 800 G3 Intel® Core™ i7 i7-7700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver HP EliteOne 800 G3 Intel® Core™ i7 i7-7700 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Silver
(show image)
1ND00EA 800 G3 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP EliteOne Equipo Todo-en-uno táctil 800 G3, de 23.8 pulgadas Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[3] Available on HP EliteDesk and EliteOne products equipped with Intel® 7th generation processors.
[4] The HP Manageability Integration Kit can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[5] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[6] Sold separately or as an optional feature.