HP logo

HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 30.5 cm (12") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12101
Info modified on:
23 Jan 2025, 18:12:52
Long product name HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 30.5 cm (12") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Intel CoreM m3-7Y30 (1.00GHz, Cache 4MB, 2 Cores), 12" Full HD (1920 x 1280) Touch, 4GB LPDDR3-SDRAM 1866MHz (1 x 4), 128GB SSD, Intel HD Graphics 615, WLAN 802.11a/ac/b/g/n, Bluetooth 4.2, Windows 10 Pro 64-bit

HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 30.5 cm (12") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Versatility. Security. Serviceability.

The versatile HP Pro x2 design strikes the right balance of mobility, durability, and security in a device that is designed to last. Ideal for challenging environments, this versatile detachable PC lets you work the way you want.
The versatile HP Pro x2 612 design strikes the right balance of mobility, durability, and security for the mobile professional.

Strong security, simplified manageability.

Take security to the next level with a built-in smart card reader and optional fingerprint reader. Protect against BIOS attacks with HP Sure Start Gen3 and easily manage devices with the HP Manageability Integration Kit

Adapts to the way you work

Explore your creative potential with the extended 165° kickstand opening and the optional HP Active Pen with App Launch for a natural inking experience. Use in tablet mode for surfing, or attach the optional HP Pro x2 Collaboration Keyboard and use it as a notebook.

Field ready

This detachable can go the distance passing MIL-STD 810G tests for dust, shock, drops, and more. The HP Pro x2 is up to the task with up to 11 hours of battery life, and a fanless design for quiet operation.

Delighting users, helping IT.

The HP Pro x2 removable back cover allows fast easy upgrades to serviceable components in the field saving time and money and helping extend the life of your investment.

Short summary description HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 30.5 cm (12") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP Pro x2 612 G2, Intel® Core™ m3, 1 GHz, 30.5 cm (12"), 1920 x 1280 pixels, 4 GB, 128 GB

Long summary description HP Pro x2 612 G2 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 30.5 cm (12") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP Pro x2 612 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 30.5 cm (12"), HD type: Full HD, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.