HP ProDesk 400 G4, 3.3 GHz, Intel Pentium G, G4400, 4 GB, 128 GB, Windows 10 Pro
HP ProDesk 400 G4. Processor frequency: 3.3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black, Silver