HP logo

HP Exec 15.6 Midnight Backpack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
446131
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Oct 2019
Short summary description HP Exec 15.6 Midnight Backpack:

HP Exec 15.6 Midnight Backpack, 43.9 cm (17.3"), Notebook compartment

Long summary description HP Exec 15.6 Midnight Backpack:

HP Exec 15.6 Midnight Backpack. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 43.9 cm (17.3"). Width: 310 mm, Depth: 125 mm, Height: 430 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.