HP logo

HP EliteDesk 800 G3 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126623
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteDesk 800 G3 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional PC Black, Silver:

HP EliteDesk 800 G3 SFF, 3.2 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description HP EliteDesk 800 G3 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional PC Black, Silver:

HP EliteDesk 800 G3 SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.