HP logo

HP Elite x2 Tablet 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139451
Info modified on:
15 Aug 2025, 04:40:58
End of life date:
15 Oct 2019
Short summary description HP Elite x2 Tablet 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pro Silver:

HP Elite x2 Tablet 1012 G2, Intel® Core™ i7, 2.8 GHz, 31.2 cm (12.3"), 2736 x 1824 pixels, 16 GB, 1 TB

Long summary description HP Elite x2 Tablet 1012 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pro Silver:

HP Elite x2 Tablet 1012 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 31.2 cm (12.3"), HD type: Wide Quad HD+, Display resolution: 2736 x 1824 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.