HP logo

HP EliteDesk 800 35W G3 Mini Intel® Core™ i5 i5-7500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black, Silver

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164890
Info modified on:
14 Mar 2024, 19:41:46
Short summary description HP EliteDesk 800 35W G3 Mini Intel® Core™ i5 i5-7500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black, Silver:

HP EliteDesk 800 35W G3 Mini, 2.7 GHz, Intel® Core™ i5, i5-7500T, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 35W G3 Mini Intel® Core™ i5 i5-7500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black, Silver:

HP EliteDesk 800 35W G3 Mini. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 35 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black, Silver

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.