HP logo

HP Z27n G2 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236371
Info modified on:
30 Dec 2024, 17:24:00
Short summary description HP Z27n G2 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Silver:

HP Z27n G2, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Silver

Long summary description HP Z27n G2 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Silver:

HP Z27n G2. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.