HP logo

HP Z24i G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188885
Info modified on:
30 Dec 2024, 17:23:59
End of life date:
31 Mar 2021
Short summary description HP Z24i G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

HP Z24i G2, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black

Long summary description HP Z24i G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:

HP Z24i G2. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.